Molex Rectangular Connectors - 0430451212 430451212

Description
Manufacturer: Molex, LLC Win Source Part Number: 906838-0430451212 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole 12 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1008 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 043045-1212, 043045-1212-E, 0430451212-E, 430-45-1212-P, 43045-1212, 43045-1212-E, 43045-1212-TR90, 430451212, 430451212-E, WM1794, WM1794-NDR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906838-0430451212 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole 12 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1008 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 043045-1212, 043045-1212-E, 0430451212-E, 430-45-1212-P, 43045-1212, 43045-1212-E, 43045-1212-TR90, 430451212, 430451212-E, WM1794, WM1794-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430451212 - 906838-0430451212 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430451212
906838-0430451212
Rectangular Connectors - 0430451212 906838-0430451212
Manufacturer: Molex, LLC Win Source Part Number: 906838-0430451212 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole 12 position 0.118" (3.00mm) Package: Tray Mounting: Through Hole Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1008 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 043045-1212, 043045-1212-E, 0430451212-E, 430-45-1212-P, 43045-1212, 43045-1212-E, 43045-1212-TR90, 430451212, 430451212-E, WM1794, WM1794-NDR

Manufacturer: Molex, LLC
Win Source Part Number: 906838-0430451212
Series: Micro-Fit 3.0 43045
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole 12 position 0.118" (3.00mm)
Package: Tray
Mounting: Through Hole
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1008
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 043045-1212, 043045-1212-E, 0430451212-E, 430-45-1212-P, 43045-1212, 43045-1212-E, 43045-1212-TR90, 430451212, 430451212-E, WM1794, WM1794-NDR

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
430451212
Connectors >> Wire To Board / Wire To Wire Connector 430451212
2x6P 12P 2 3mm 3mm 6 Straight Plugin,P=3mm Wire To Board / Wire To Wire Connector ROHS

2x6P 12P 2 3mm 3mm 6 Straight Plugin,P=3mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connectors - 430451212 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430451212
Connectors 430451212
2x6P 12P Micro-Fit(MX 3.0) Tin 3mm 6 -40℃~+105℃ 8.5A 2 3mm Brass Direct Insert Plugin,P=3mm Wire To Board Connector ROHS

2x6P 12P Micro-Fit(MX 3.0) Tin 3mm 6 -40℃~+105℃ 8.5A 2 3mm Brass Direct Insert Plugin,P=3mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906838-0430451212 430451212 430451212
Product Name Rectangular Connectors - 0430451212 Connectors >> Wire To Board / Wire To Wire Connector Connectors
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products