Molex SMD Electronic Connector 430451208

Description
Conn Power HDR 12 POS 3mm Solder RA SMD 12 Terminal 1 Port Micro-Fit 3.0™ T/R Product overview: 430451208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430451208 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn Power HDR 12 POS 3mm Solder RA SMD 12 Terminal 1 Port Micro-Fit 3.0™ T/R Product overview: 430451208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430451208 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
340-430451208
SMD Electronic Connector 340-430451208
Conn Power HDR 12 POS 3mm Solder RA SMD 12 Terminal 1 Port Micro-Fit 3.0™ T/R Product overview: 430451208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430451208 can be used for catalog matching and distributor lookup.

Conn Power HDR 12 POS 3mm Solder RA SMD 12 Terminal 1 Port Micro-Fit 3.0™ T/R Product overview: 430451208 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430451208 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 430451208 - 814543-430451208 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 430451208
814543-430451208
Rectangular Connectors - 430451208 814543-430451208
Manufacturer: Molex, LLC Win Source Part Number: 814543-430451208 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 814543-430451208
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Rectangular Connectors - 0430451208 - 1120617-0430451208 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430451208
1120617-0430451208
Rectangular Connectors - 0430451208 1120617-0430451208
Manufacturer: Molex Win Source Part Number: 1120617-0430451208 Packaging: Reel Number of Positions: 12 Mounting Style: SMT, Right Angle Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 600V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A

Manufacturer: Molex
Win Source Part Number: 1120617-0430451208
Packaging: Reel
Number of Positions: 12
Mounting Style: SMT, Right Angle
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 600V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-430451208 814543-430451208 1120617-0430451208
Product Name SMD Electronic Connector Rectangular Connectors - 430451208 Rectangular Connectors - 0430451208
Connector Type Rectangular Connectors, Heavy Duty Military Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - CNB.M19.GLLV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers