Molex Rectangular Connectors - 0430451015 430451015

Description
Manufacturer: Molex, LLC Win Source Part Number: 906835-0430451015 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount 10 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM14304CT, WM14304DKR, WM14304TR, 043045-1015, 43045-1015, 0430-45-1015, 0430451015-ND, 430451015
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906835-0430451015 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount 10 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM14304CT, WM14304DKR, WM14304TR, 043045-1015, 43045-1015, 0430-45-1015, 0430451015-ND, 430451015
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430451015 - 906835-0430451015 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430451015
906835-0430451015
Rectangular Connectors - 0430451015 906835-0430451015
Manufacturer: Molex, LLC Win Source Part Number: 906835-0430451015 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount 10 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM14304CT, WM14304DKR, WM14304TR, 043045-1015, 43045-1015, 0430-45-1015, 0430451015-ND, 430451015

Manufacturer: Molex, LLC
Win Source Part Number: 906835-0430451015
Series: Micro-Fit 3.0 43045
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Surface Mount 10 position 0.118" (3.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM14304CT, WM14304DKR, WM14304TR, 043045-1015, 43045-1015, 0430-45-1015, 0430451015-ND, 430451015

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906835-0430451015
Product Name Rectangular Connectors - 0430451015
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products