Molex Rectangular Connectors - 0430450812 430450812

Description
Manufacturer: Molex, LLC Win Source Part Number: 848904-0430450812 Series: Micro-Fit 3.0 43045 Features: Connector Header position Package: Tray Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1440 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43045-0812-E, 430450812, 043045-0812-E, 430-45-0812-P, 430450812-E, 0430450812-E, 043045-0812, 43045-0812-TR120, WM1792, 43045-0812
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 848904-0430450812 Series: Micro-Fit 3.0 43045 Features: Connector Header position Package: Tray Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1440 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43045-0812-E, 430450812, 043045-0812-E, 430-45-0812-P, 430450812-E, 0430450812-E, 043045-0812, 43045-0812-TR120, WM1792, 43045-0812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430450812 - 848904-0430450812 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430450812
848904-0430450812
Rectangular Connectors - 0430450812 848904-0430450812
Manufacturer: Molex, LLC Win Source Part Number: 848904-0430450812 Series: Micro-Fit 3.0 43045 Features: Connector Header position Package: Tray Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1440 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43045-0812-E, 430450812, 043045-0812-E, 430-45-0812-P, 430450812-E, 0430450812-E, 043045-0812, 43045-0812-TR120, WM1792, 43045-0812

Manufacturer: Molex, LLC
Win Source Part Number: 848904-0430450812
Series: Micro-Fit 3.0 43045
Features: Connector Header position
Package: Tray
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1440
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 43045-0812-E, 430450812, 043045-0812-E, 430-45-0812-P, 430450812-E, 0430450812-E, 043045-0812, 43045-0812-TR120, WM1792, 43045-0812

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
430450812
Connectors >> Wire To Board / Wire To Wire Connector 430450812
2x4P 8P 2 3mm 3mm 4 Brass Plugin,P=3mm Wire To Board / Wire To Wire Connector ROHS

2x4P 8P 2 3mm 3mm 4 Brass Plugin,P=3mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connectors - 430450812 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430450812
Connectors 430450812
2x4P 8P Micro-Fit(MX 3.0) Tin 3mm 4 -40℃~+105℃ 8.5A 2 3mm Brass Direct Insert Plugin,P=3mm Wire To Board Connector ROHS

2x4P 8P Micro-Fit(MX 3.0) Tin 3mm 4 -40℃~+105℃ 8.5A 2 3mm Brass Direct Insert Plugin,P=3mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 848904-0430450812 430450812 430450812
Product Name Rectangular Connectors - 0430450812 Connectors >> Wire To Board / Wire To Wire Connector Connectors
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female To BNC Female RF Adapter - ET-BFS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers