Molex Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 430450801

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: Micro-Fit 3.0 43045 Package: Tray Product Status: Active Connector Type: Header Number of Positions: 8 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Style: Board to Cable/Wire
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: Micro-Fit 3.0 43045 Package: Tray Product Status: Active Connector Type: Header Number of Positions: 8 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Style: Board to Cable/Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: Micro-Fit 3.0 43045 Package: Tray Product Status: Active Connector Type: Header Number of Positions: 8 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Style: Board to Cable/Wire

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: Micro-Fit 3.0 43045
Package: Tray
Product Status: Active
Connector Type: Header
Number of Positions: 8
Number of Rows: 2
Row Spacing - Mating: 0.118" (3.00mm)
Style: Board to Cable/Wire

Buy Now Datasheet
Connectors - 430450801 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430450801
Connectors 430450801
2x4P Micro-Fit(MX 3.0) 8P Gold 3mm 4 -40℃~+105℃ 8.5A 2 3mm Brass Bend insert Push-Pull,P=3mm Wire To Board Connector ROHS

2x4P Micro-Fit(MX 3.0) 8P Gold 3mm 4 -40℃~+105℃ 8.5A 2 3mm Brass Bend insert Push-Pull,P=3mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 430450801
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products