Molex Rectangular Connectors - 0430450618 430450618

Description
Manufacturer: Molex, LLC Win Source Part Number: 856029-0430450618 Series: Micro-Fit 3.0 43045 Features: Connector Header position Package: Reel - TR Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 430-45-0618-P, WM1803TR, WM1803-NDR, WM1803DKR, 43045-0618, 430450618, WM1803, WM1803-ND, 43045-0618-P, WM1803CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856029-0430450618 Series: Micro-Fit 3.0 43045 Features: Connector Header position Package: Reel - TR Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 430-45-0618-P, WM1803TR, WM1803-NDR, WM1803DKR, 43045-0618, 430450618, WM1803, WM1803-ND, 43045-0618-P, WM1803CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430450618 - 856029-0430450618 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430450618
856029-0430450618
Rectangular Connectors - 0430450618 856029-0430450618
Manufacturer: Molex, LLC Win Source Part Number: 856029-0430450618 Series: Micro-Fit 3.0 43045 Features: Connector Header position Package: Reel - TR Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 430-45-0618-P, WM1803TR, WM1803-NDR, WM1803DKR, 43045-0618, 430450618, WM1803, WM1803-ND, 43045-0618-P, WM1803CT

Manufacturer: Molex, LLC
Win Source Part Number: 856029-0430450618
Series: Micro-Fit 3.0 43045
Features: Connector Header position
Package: Reel - TR
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 430-45-0618-P, WM1803TR, WM1803-NDR, WM1803DKR, 43045-0618, 430450618, WM1803, WM1803-ND, 43045-0618-P, WM1803CT

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
430450618
Connectors >> Wire To Board / Wire To Wire Connector 430450618
2x3P 6P 2 3mm 3mm 3 Brick nogging SMD,P=3mm Wire To Board / Wire To Wire Connector ROHS

2x3P 6P 2 3mm 3mm 3 Brick nogging SMD,P=3mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connectors - 430450618 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430450618
Connectors 430450618
2x3P 6P Micro-Fit(MX 3.0) Tin 3mm 3 -40℃~+105℃ 8.5A 2 3mm Brass Standing paste SMD,P=3mm Wire To Board Connector ROHS

2x3P 6P Micro-Fit(MX 3.0) Tin 3mm 3 -40℃~+105℃ 8.5A 2 3mm Brass Standing paste SMD,P=3mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 856029-0430450618 430450618 430450618
Product Name Rectangular Connectors - 0430450618 Connectors >> Wire To Board / Wire To Wire Connector Connectors
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details