Manufacturer: Molex, LLC
Win Source Part Number: 880742-0430450615
Series: Micro-Fit 3.0 43045
Features: Connector Header position
Package: Reel - TR
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 430450615, WM6688DKR, WM6688CT, 043045-0615, WM6688TR, 43045-0615
| Win Source Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 880742-0430450615 | 1512680 |
| Product Name | Rectangular Connectors - 0430450615 | PCB Headers |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector |
| Category | Wire to Board Connector | |
| Termination | Press fit |