Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Series: Micro-Fit 3.0 43045
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.118" (3.00mm)
Row Spacing - Mating: 0.118" (3.00mm)
Style: Board to Cable/Wire
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Name | Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins |
| Product Type | IC Headers |