Manufacturer: Molex, LLC
Win Source Part Number: 906825-0430450611
Series: Micro-Fit 3.0 43045
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Surface Mount, Right Angle 6 position 0.118" (3.00mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM1833-NDR, 430450611, 43045-0611-P, WM1833, WM1833-ND, 430-45-0611-P, 43045-0611, WM1833TR, WM1833CT
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 906825-0430450611 |
| Product Name | Rectangular Connectors - 0430450611 |
| Connector Type | Rectangular Connectors, Heavy Duty |