Molex Rectangular Connectors - 0430450409 430450409

Description
Manufacturer: Molex, LLC Win Source Part Number: 904524-0430450409 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount, Right Angle 4 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1826CT, 43045-0409, 043045-0409, 430-45-0409-P, 430450409, WM1826-ND, 43045-0409-P, WM1826, WM1826DKR, WM1826TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 904524-0430450409 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount, Right Angle 4 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1826CT, 43045-0409, 043045-0409, 430-45-0409-P, 430450409, WM1826-ND, 43045-0409-P, WM1826, WM1826DKR, WM1826TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430450409 - 904524-0430450409 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430450409
904524-0430450409
Rectangular Connectors - 0430450409 904524-0430450409
Manufacturer: Molex, LLC Win Source Part Number: 904524-0430450409 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount, Right Angle 4 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1826CT, 43045-0409, 043045-0409, 430-45-0409-P, 430450409, WM1826-ND, 43045-0409-P, WM1826, WM1826DKR, WM1826TR

Manufacturer: Molex, LLC
Win Source Part Number: 904524-0430450409
Series: Micro-Fit 3.0 43045
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Surface Mount, Right Angle 4 position 0.118" (3.00mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM1826CT, 43045-0409, 043045-0409, 430-45-0409-P, 430450409, WM1826-ND, 43045-0409-P, WM1826, WM1826DKR, WM1826TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 904524-0430450409
Product Name Rectangular Connectors - 0430450409
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAG2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details