Molex Rectangular Connectors - 0430450406 430450406

Description
Manufacturer: Molex, LLC Win Source Part Number: 906814-0430450406 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount, Right Angle 4 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3249DKR, 430450406, 043045-0406, WM3249CT, 43045-0406, WM3249TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906814-0430450406 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount, Right Angle 4 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3249DKR, 430450406, 043045-0406, WM3249CT, 43045-0406, WM3249TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430450406 - 906814-0430450406 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430450406
906814-0430450406
Rectangular Connectors - 0430450406 906814-0430450406
Manufacturer: Molex, LLC Win Source Part Number: 906814-0430450406 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount, Right Angle 4 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3249DKR, 430450406, 043045-0406, WM3249CT, 43045-0406, WM3249TR

Manufacturer: Molex, LLC
Win Source Part Number: 906814-0430450406
Series: Micro-Fit 3.0 43045
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Surface Mount, Right Angle 4 position 0.118" (3.00mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM3249DKR, 430450406, 043045-0406, WM3249CT, 43045-0406, WM3249TR

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
430450406
Connectors >> Wire To Board / Wire To Wire Connector 430450406
2x2P 4P 2 3mm 3mm 2 Surface Mount,Right Angle SMD,P=3mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

2x2P 4P 2 3mm 3mm 2 Surface Mount,Right Angle SMD,P=3mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 906814-0430450406 430450406
Product Name Rectangular Connectors - 0430450406 Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

6+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F1-02-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Jacks, Plugs - 9203RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line)
View Details