Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: Micro-Fit 3.0 43045
Package: Tray
Product Status: Active
Connector Type: Header
Shrouding: Shrouded - 4 Wall
Mounting Type: Through Hole, Right Angle
Termination: Solder
Operating Temperature: -40°C ~ 105°C
2x2P 4P 2 3mm 3mm 2 Right-Angle Push-Pull,P=3mm Wire To Board / Wire To Wire Connector ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 430450400 | |
| Product Name | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | Connectors >> Wire To Board / Wire To Wire Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector; Wire to Wire Connector |