Manufacturer: Molex, LLC
Win Source Part Number: 904523-0430450215
Series: Micro-Fit 3.0 43045
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Surface Mount 2 position
Package: Reel - TR
Mounting: Surface Mount
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0430-45-0215, 0430450215-ND, 430450215, WM14300CT, WM14300TR, 43045-0215, WM14300DKR, 043045-0215
2x1P Micro-Fit(MX 3.0) 2P Tin 3mm 1 -40℃~+105℃ 8.5A 2 3mm Brass Standing paste Plugin,P=3mm Wire To Board Connector ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 904523-0430450215 | 430450215 |
| Product Name | Rectangular Connectors - 0430450215 | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty |