Molex Rectangular Connectors - 0430450202 430450202

Description
Manufacturer: Molex, LLC Win Source Part Number: 906810-0430450202 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 2 position Package: Tray Mounting: Through Hole, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3168 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1819-NDR, 43045-0202, 43045-0202-TR294, WM1819, 430450202, 430-45-0202-P
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906810-0430450202 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 2 position Package: Tray Mounting: Through Hole, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3168 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1819-NDR, 43045-0202, 43045-0202-TR294, WM1819, 430450202, 430-45-0202-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430450202 - 906810-0430450202 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430450202
906810-0430450202
Rectangular Connectors - 0430450202 906810-0430450202
Manufacturer: Molex, LLC Win Source Part Number: 906810-0430450202 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 2 position Package: Tray Mounting: Through Hole, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3168 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1819-NDR, 43045-0202, 43045-0202-TR294, WM1819, 430450202, 430-45-0202-P

Manufacturer: Molex, LLC
Win Source Part Number: 906810-0430450202
Series: Micro-Fit 3.0 43045
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 2 position
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3168
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM1819-NDR, 43045-0202, 43045-0202-TR294, WM1819, 430450202, 430-45-0202-P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906810-0430450202
Product Name Rectangular Connectors - 0430450202
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details