Molex Rectangular Connectors - 0430450201 430450201

Description
Manufacturer: Molex, LLC Win Source Part Number: 906809-0430450201 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 2 position Package: Tray Mounting: Through Hole, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3168 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 043045-0201, WM9815, 43045-0201, 0430-45-0201, 0430450201-ND, 430450201
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906809-0430450201 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 2 position Package: Tray Mounting: Through Hole, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3168 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 043045-0201, WM9815, 43045-0201, 0430-45-0201, 0430450201-ND, 430450201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430450201 - 906809-0430450201 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430450201
906809-0430450201
Rectangular Connectors - 0430450201 906809-0430450201
Manufacturer: Molex, LLC Win Source Part Number: 906809-0430450201 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Through Hole, Right Angle 2 position Package: Tray Mounting: Through Hole, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3168 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 043045-0201, WM9815, 43045-0201, 0430-45-0201, 0430450201-ND, 430450201

Manufacturer: Molex, LLC
Win Source Part Number: 906809-0430450201
Series: Micro-Fit 3.0 43045
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 2 position
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3168
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 043045-0201, WM9815, 43045-0201, 0430-45-0201, 0430450201-ND, 430450201

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906809-0430450201
Product Name Rectangular Connectors - 0430450201
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Female / Jack
Termination Crimp
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details