Molex Wtb Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex 43045-2428

Description
WTB CONN, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex - 01AH1214 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex
01AH1214
Wtb Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex 01AH1214
WTB CONN, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

WTB CONN, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH1214
Product Name Wtb Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 857-10/033-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
NEMA L5-15 Cable Mount Connector - 88030250 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-15
Standards / Certifications UL; CSA; WD 6
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details