Molex Connector, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex 43045-2427

Description
CONNECTOR, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex - 01AH1213 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex
01AH1213
Connector, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex 01AH1213
CONNECTOR, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH1213
Product Name Connector, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Heavy Duty Power Connectors - 2369797 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details