Connector
Manufacturer: Molex, LLC
Win Source Part Number: 1128685-43045-2406
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
24 Pos 3mm Pitch Right Angle Header, Male Pin, 5A, 250V Product overview: 43045-2406 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-2406 can be used for catalog matching and distributor lookup.
Header Connector,PCB Mount,RECEPT,24 Contacts,PIN,0.118 Pitch,SURFACE MOUNT Terminal,POLARIZED LCK RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1791993 | 1791993P | 43045-2406 | 1128685-43045-2406 | 2027-43045-2406 | 92M1339 |
| Product Name | PCB Headers | PCB Headers | Rectangular Connectors - 43045-2406 | 5A 250V Electronic Connector | Header Connector,pcb Mount,recept,24 Contacts,pin,0.118 Pitch,surface Mount Terminal,polarized Lck Rohs Compliant Molex | |
| Category | Wire to Board Connector | |||||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | ||||
| Termination | Solder | Solder | ||||
| Mounting | Surface mount | |||||
| Contact Pitch | 3 mm (0.1181 inch) |