Molex Connectors 43045-2402

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 43045-2402 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43045-2402
Connectors 43045-2402
MICROFIT 3.0 RA HDR W/TH DR 30

MICROFIT 3.0 RA HDR W/TH DR 30

Buy Now
Connector, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex - 01H9953 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex
01H9953
Connector, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex 01H9953
CONNECTOR, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site
Microfit 3.0 Ra Hdr W/th Dr 30Au 24Ckt Rohs Compliant Molex - 26AC7465 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Ra Hdr W/th Dr 30Au 24Ckt Rohs Compliant Molex
26AC7465
Microfit 3.0 Ra Hdr W/th Dr 30Au 24Ckt Rohs Compliant Molex 26AC7465
MICROFIT 3.0 RA HDR W/TH DR 30AU 24CKT ROHS COMPLIANT: YES

MICROFIT 3.0 RA HDR W/TH DR 30AU 24CKT ROHS COMPLIANT: YES

Supplier's Site
Header Connector,pcb Mount,recept,24 Contacts,pin,0.118 Pitch,r Angle Pc Tail Terminal,polarized Lck Rohs Compliant Molex - 01H7629 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,24 Contacts,pin,0.118 Pitch,r Angle Pc Tail Terminal,polarized Lck Rohs Compliant Molex
01H7629
Header Connector,pcb Mount,recept,24 Contacts,pin,0.118 Pitch,r Angle Pc Tail Terminal,polarized Lck Rohs Compliant Molex 01H7629
Header Connector,PCB Mount,RECEPT,24 Contacts,PIN,0.118 Pitch,R ANGLE PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,24 Contacts,PIN,0.118 Pitch,R ANGLE PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43045-2402 43045-2402 01H9953 26AC7465
Product Name Connectors Connector, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex Microfit 3.0 Ra Hdr W/th Dr 30Au 24Ckt Rohs Compliant Molex
Connector Type Micro Connector and Nano Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products