Conn Wire to Board HDR 20 POS 3mm Solder ST Thru-Hole Tray Product overview: 43045-2027 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-2027 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Win Source Part Number: 815614-43045-2027
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
CONNECTOR, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-43045-2027 | 43045-2027 | 815614-43045-2027 | 01AH1204 |
| Product Name | Electronic Connector | Rectangular Connectors - 43045-2027 | Connector, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex | |
| Gender | Male / Plug |