Molex Connector, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex 43045-2021

Description
CONNECTOR, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex - 56H9683 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex
56H9683
Connector, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex 56H9683
CONNECTOR, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Microfit 3.0 Ra Pth W/clip Dr Tin 20 Ckt Rohs Compliant Molex - 80AH0036 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Ra Pth W/clip Dr Tin 20 Ckt Rohs Compliant Molex
80AH0036
Microfit 3.0 Ra Pth W/clip Dr Tin 20 Ckt Rohs Compliant Molex 80AH0036
MICROFIT 3.0 RA PTH W/CLIP DR TIN 20 CKT ROHS COMPLIANT: YES

MICROFIT 3.0 RA PTH W/CLIP DR TIN 20 CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 56H9683 80AH0036
Product Name Connector, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex Microfit 3.0 Ra Pth W/clip Dr Tin 20 Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Bergstak ® - 10069524-182402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
PCB Headers - 147091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details