Molex Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex 43045-2019

Description
WTB CONN, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex - 03AH4065 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex
03AH4065
Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex 03AH4065
WTB CONN, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

WTB CONN, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex - 02AH7334 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex
02AH7334
Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex 02AH7334
WTB CONN, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

WTB CONN, HEADER, 20POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AH4065
Product Name Wtb Conn, Header, 20Pos, 2Row, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 6a) - 110973 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details