Molex Through-Hole 5A 250V Electronic Connector 43045-2012

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Through-Hole 5A 250V Electronic Connector
2027-43045-2012
Through-Hole 5A 250V Electronic Connector 2027-43045-2012
20 Pos Male Power Connector, 5A, 250V, Solder, Through Hole Product overview: 43045-2012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-2012 can be used for catalog matching and distributor lookup.

20 Pos Male Power Connector, 5A, 250V, Solder, Through Hole Product overview: 43045-2012 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43045-2012 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 43045-2012 - 1202525-43045-2012 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43045-2012
1202525-43045-2012
Circular Connectors - Circular Connectors - Housings - 43045-2012 1202525-43045-2012
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202525-43045-2012 Number of Positions: 20 Pitch: 3 mm Color: Black Number of Rows: 2 Row Spacing: 3 mm Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 5 A Number of Contacts: 20 Gender: Male Length: 34.15 mm Housing Material: Thermoplastic Number of Circuits: 20 Orientation: Vertical, Right Angle Contact Plating: Tin Housing Color: Black Operating Supply Voltage: 250 V Contact Resistance: 10 mΩ Height: 9.91 mm Material: Polyester Number of Poles: 20 Number of Pins: 20 Plating: Tin Working Voltage: 250 V Categories: Circular Connectors - Housings Case / Package: SMC Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 0430452012; 430452012; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 8.77 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Max Current Rating: 5 A Glow Wire Compliant: Compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202525-43045-2012
Number of Positions: 20
Pitch: 3 mm
Color: Black
Number of Rows: 2
Row Spacing: 3 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 20
Gender: Male
Length: 34.15 mm
Housing Material: Thermoplastic
Number of Circuits: 20
Orientation: Vertical, Right Angle
Contact Plating: Tin
Housing Color: Black
Operating Supply Voltage: 250 V
Contact Resistance: 10 mΩ
Height: 9.91 mm
Material: Polyester
Number of Poles: 20
Number of Pins: 20
Plating: Tin
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Case / Package: SMC
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0430452012; 430452012;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Depth: 8.77 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Max Current Rating: 5 A
Glow Wire Compliant: Compliant
Max Operating Temperature: 105 °C

Buy Now
PCB Headers - 6700539P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700539P
PCB Headers 6700539P
Molex 43045-2012 PCB Header

Molex 43045-2012 PCB Header

Supplier's Site
PCB Headers - 1707123 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1707123
PCB Headers 1707123
Molex 43045-2012 PCB Header

Molex 43045-2012 PCB Header

Supplier's Site
PCB Headers - 6700539 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700539
PCB Headers 6700539
Molex 43045-2012 PCB Header

Molex 43045-2012 PCB Header

Supplier's Site
Connectors - 43045-2012 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43045-2012
Connectors 43045-2012
MICROFIT 3.0 VERT THRHOLE DR H

MICROFIT 3.0 VERT THRHOLE DR H

Buy Now

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43045-2012 2027-43045-2012 1202525-43045-2012 6700539P 1707123 43045-2012
Product Name Through-Hole 5A 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 43045-2012 PCB Headers PCB Headers Connectors
Gender Male / Plug
Termination Solder Solder Solder
Voltage Rating 600 volts 600 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products