Molex Plug & Socket Connector, Header, 20Pos, 3Mm; Connector Systems Molex 43045-2011

Description
PLUG & SOCKET CONNECTOR, HEADER, 20POS, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, HEADER, 20POS, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 20Pos, 3Mm; Connector Systems Molex - 56H9673 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 20Pos, 3Mm; Connector Systems Molex
56H9673
Plug & Socket Connector, Header, 20Pos, 3Mm; Connector Systems Molex 56H9673
PLUG & SOCKET CONNECTOR, HEADER, 20POS, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 20POS, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 56H9673
Product Name Plug & Socket Connector, Header, 20Pos, 3Mm; Connector Systems Molex
Device Type Plug; Power
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Snap-In Receptacle - 88213100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Circular Power Connectors - 1-206934-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6805-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers