Molex Electronic Connector 43045-2001

Description
Rectangular Power Connector, 20 Contact(s), Male, Solder Terminal, Plug, Product overview: 43045-2001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-2001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectangular Power Connector, 20 Contact(s), Male, Solder Terminal, Plug, Product overview: 43045-2001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-2001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-43045-2001
Electronic Connector 316-43045-2001
Rectangular Power Connector, 20 Contact(s), Male, Solder Terminal, Plug, Product overview: 43045-2001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-2001 can be used for catalog matching and distributor lookup.

Rectangular Power Connector, 20 Contact(s), Male, Solder Terminal, Plug, Product overview: 43045-2001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-2001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 43045-2001 - 1038641-43045-2001 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43045-2001
1038641-43045-2001
Circular Connectors - Circular Connectors - Housings - 43045-2001 1038641-43045-2001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038641-43045-2001 Number of Positions: 20 Pitch: 3 mm Connector Type: Plug, Socket Number of Rows: 2 Row Spacing: 3 mm Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 5 A Number of Contacts: 20 Housing Material: Thermoplastic Number of Circuits: 20 Orientation: Right Angle Contact Plating: Gold Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 5-794682-0; 43045-2023; 43045-2402; 43045-2401; 5499786-4; 5-103166-8; 5499913-40430452001; 430452001; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 250.25 kV Glow Wire Compliant: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038641-43045-2001
Number of Positions: 20
Pitch: 3 mm
Connector Type: Plug, Socket
Number of Rows: 2
Row Spacing: 3 mm
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 20
Housing Material: Thermoplastic
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Gold
Contact Resistance: 10 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 5-794682-0; 43045-2023; 43045-2402; 43045-2401; 5499786-4; 5-103166-8; 5499913-40430452001; 430452001;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 250.25 kV
Glow Wire Compliant: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 316-43045-2001 1038641-43045-2001
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 43045-2001
Termination Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details