Molex PCB Headers 43045-1812

Description
Molex 43045-1812 PCB Header
Request a Quote Datasheet
Description
Molex 43045-1812 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6700517 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700517
PCB Headers 6700517
Molex 43045-1812 PCB Header

Molex 43045-1812 PCB Header

Supplier's Site
PCB Headers - 1707122 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1707122
PCB Headers 1707122
Molex 43045-1812 PCB Header

Molex 43045-1812 PCB Header

Supplier's Site
PCB Headers - 6700517P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700517P
PCB Headers 6700517P
Molex 43045-1812 PCB Header

Molex 43045-1812 PCB Header

Supplier's Site
Singapore, Singapore
Through-Hole 5A 250V Electronic Connector
316-43045-1812
Through-Hole 5A 250V Electronic Connector 316-43045-1812
18 Pos Rectangular Power Connector, 5A, 250V, Through Hole Product overview: 43045-1812 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-1812 can be used for catalog matching and distributor lookup.

18 Pos Rectangular Power Connector, 5A, 250V, Through Hole Product overview: 43045-1812 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-1812 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 43045-1812 - 1013607-43045-1812 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43045-1812
1013607-43045-1812
Circular Connectors - Circular Connectors - Housings - 43045-1812 1013607-43045-1812
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013607-43045-1812 Number of Positions: 18 Pitch: 3 mm Color: Black Number of Rows: 2 Row Spacing: 3 mm Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 5 A Number of Contacts: 18 Gender: Male Length: 31.15 mm Housing Material: Thermoplastic Number of Circuits: 18 Orientation: Vertical, Right Angle Contact Plating: Tin Housing Color: Black Operating Supply Voltage: 250 V Contact Resistance: 10 mΩ Height: 9.91 mm Material: Polyester Number of Pins: 18 Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 43045-2012; 43045-1612; 43045-1412; 2-292208-2; SSW-109-01-T-D; 76385-409LF043045181 2; 430-45-1812; 43045-1812.; 430451812; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 8.77 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Max Current Rating: 5 A Glow Wire Compliant: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013607-43045-1812
Number of Positions: 18
Pitch: 3 mm
Color: Black
Number of Rows: 2
Row Spacing: 3 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 18
Gender: Male
Length: 31.15 mm
Housing Material: Thermoplastic
Number of Circuits: 18
Orientation: Vertical, Right Angle
Contact Plating: Tin
Housing Color: Black
Operating Supply Voltage: 250 V
Contact Resistance: 10 mΩ
Height: 9.91 mm
Material: Polyester
Number of Pins: 18
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 43045-2012; 43045-1612; 43045-1412; 2-292208-2; SSW-109-01-T-D; 76385-409LF0430451812; 430-45-1812; 43045-1812.; 430451812;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 8.77 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Max Current Rating: 5 A
Glow Wire Compliant: Compliant

Buy Now
Connectors - 43045-1812 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43045-1812
Connectors 43045-1812
MICROFIT 3.0 VERT THRHOLE DR H

MICROFIT 3.0 VERT THRHOLE DR H

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Microfit 3.0 Vert Thrhole Dr Hdrtin18Ckt Rohs Compliant Molex - 28AC9425 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Vert Thrhole Dr Hdrtin18Ckt Rohs Compliant Molex
28AC9425
Microfit 3.0 Vert Thrhole Dr Hdrtin18Ckt Rohs Compliant Molex 28AC9425
MICROFIT 3.0 VERT THRHOLE DR HDRTIN18CKT ROHS COMPLIANT: YES

MICROFIT 3.0 VERT THRHOLE DR HDRTIN18CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6700517 6700517P 316-43045-1812 1013607-43045-1812 43045-1812 43045-1812 28AC9425
Product Name PCB Headers PCB Headers Through-Hole 5A 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 43045-1812 Connectors Microfit 3.0 Vert Thrhole Dr Hdrtin18Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector Circular / Cylindrical Connectors Micro Connector and Nano Connector
Geometry Straight; Straight Straight
Termination Solder Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
RP SMA (F) B/H R/A PCB Mount Connector - ET-SFRRA-BH-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
12 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Sensors Photomicro - EE-SX3162-P2 - Heilind Electronics, Inc.
Specs
Connector Type Micro Connector and Nano Connector
View Details