Molex Plug & Socket Connector, Header, 18Pos, 3Mm; Connector Systems Molex 43045-1809

Description
PLUG & SOCKET CONNECTOR, HEADER, 18POS, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, HEADER, 18POS, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Header, 18Pos, 3Mm; Connector Systems Molex - 56H9645 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 18Pos, 3Mm; Connector Systems Molex
56H9645
Plug & Socket Connector, Header, 18Pos, 3Mm; Connector Systems Molex 56H9645
PLUG & SOCKET CONNECTOR, HEADER, 18POS, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 18POS, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 56H9645
Product Name Plug & Socket Connector, Header, 18Pos, 3Mm; Connector Systems Molex
Device Type Plug; Power
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Plug - S52S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
3.0 Amp Dual USB Charger, 15 W Duplex Tamper Resistant Outlet - R1615D30 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details