Connector
MICROFIT 3.0 RA HDR W/TH DR 3 AU 18CKT
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020412-43045-1802
Number of Positions: 18
Pitch: 3 mm
Color: Black
Connector Type: Plug, Socket
Number of Rows: 2
Row Spacing: 3 mm
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 18
Gender: Male
Housing Material: Polymer
Number of Circuits: 18
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Operating Supply Voltage: 250 V
Contact Resistance: 10 mΩ
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 43045-1602; 43045-1413; 43045-2213; 5-103166-7; TSW-109-22-L-D-RA; TSW-109-22-G-D-RA043
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: Unknown
Lead Length: 3.18 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant
MICROFIT 3.0 RA HDR W/TH DR 30AU 18CKT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43045-1802 | 43045-1802 | 1020412-43045-1802 | 26AC7461 |
| Product Name | Connectors | Circular Connectors - Circular Connectors - Housings - 43045-1802 | Microfit 3.0 Ra Hdr W/th Dr 30Au 18Ckt Rohs Compliant Molex | |
| Connector Type | Micro Connector and Nano Connector | Circular / Cylindrical Connectors |