Molex Header Connector,pcb Mount,recept,16 Contacts,pin,0.118 Pitch,r Angle Pc Tail Terminal Molex 43045-1621

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex Micro-Fit 3.0 Right-Angle Header Connector features a 3.00mm pitch and accommodates 16 circuits. It is designed for PCB mounting and includes a press-fit metal retention clip. The connector is constructed from high-temperature thermoplastic and has a black color. It is rated for a maximum current of 8.5A and a maximum voltage of 600V, making it suitable for power and wire-to-board applications. The operating temperature range is from -40°C to +105°C, and it is glow-wire capable, complying with relevant safety standards. The connector supports through-hole termination and is polarized to the PCB for secure mating. It has a durability rating of 30 mating cycles and is packaged in trays for convenience.

Datasheet Summary
Powered by GS/AI

The Molex Micro-Fit 3.0 Right-Angle Header Connector features a 3.00mm pitch and accommodates 16 circuits. It is designed for PCB mounting and includes a press-fit metal retention clip. The connector is constructed from high-temperature thermoplastic and has a black color. It is rated for a maximum current of 8.5A and a maximum voltage of 600V, making it suitable for power and wire-to-board applications. The operating temperature range is from -40°C to +105°C, and it is glow-wire capable, complying with relevant safety standards. The connector supports through-hole termination and is polarized to the PCB for secure mating. It has a durability rating of 30 mating cycles and is packaged in trays for convenience.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Header Connector,pcb Mount,recept,16 Contacts,pin,0.118 Pitch,r Angle Pc Tail Terminal Molex - 92M1263 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,16 Contacts,pin,0.118 Pitch,r Angle Pc Tail Terminal Molex
92M1263
Header Connector,pcb Mount,recept,16 Contacts,pin,0.118 Pitch,r Angle Pc Tail Terminal Molex 92M1263
Header Connector,PCB Mount,RECEPT,16 Contacts,PIN,0.118 Pitch,R ANGLE PC TAIL Terminal

Header Connector,PCB Mount,RECEPT,16 Contacts,PIN,0.118 Pitch,R ANGLE PC TAIL Terminal

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 43045-1621 92M1263
Product Name Header Connector,pcb Mount,recept,16 Contacts,pin,0.118 Pitch,r Angle Pc Tail Terminal Molex
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Connector (RF) Accessories - SR59BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details