Connector
CONNECTOR, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts;
Header Connector,PCB Mount,RECEPT,16 Contacts,PIN,0.118 Pitch,SURFACE MOUNT Terminal,POLARIZED LCK RoHS Compliant: Yes
CONNECTOR, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts;
PLUG & SOCKET CONNECTOR, HEADER, 16 POSITION, 3MM; PITCH SPACING:3MM; NO. OF CONTACTS:16CONTACTS;
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43045-1619 | 03AH4063 | 92M1261 | 30AC4687 |
| Product Name | Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex | Header Connector,pcb Mount,recept,16 Contacts,pin,0.118 Pitch,surface Mount Terminal,polarized Lck Rohs Compliant Molex | Plug & Socket Connector, Header, 16 Position, 3Mm; Pitch Spacing Molex | |
| Connector Type | Board to Board Connector; Wire to Board Connector |