MICROFIT 3.0 V HDR /NAIL DR T N 16CKT
Connector
CONNECTOR, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts;
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 43045-1618 | 43045-1618 | 6702055P | 6702055 | 56H9627 |
| Product Name | Connectors | PCB Headers | PCB Headers | Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex | |
| Connector Type | Micro Connector and Nano Connector | Header Connector | Board to Board Connector; Wire to Board Connector | ||
| Geometry | Straight | ||||
| Category | Wire to Board Connector | ||||
| Termination | Solder | Surface Mount Straight |