Molex Conn, Header, 16Pos, 2Row, 3Mm Rohs Compliant Molex 43045-1614

Description
CONN, HEADER, 16POS, 2ROW, 3MM ROHS COMPLIANT: YES
Description
CONN, HEADER, 16POS, 2ROW, 3MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 16Pos, 2Row, 3Mm Rohs Compliant Molex - 80AH3279 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 16Pos, 2Row, 3Mm Rohs Compliant Molex
80AH3279
Conn, Header, 16Pos, 2Row, 3Mm Rohs Compliant Molex 80AH3279
CONN, HEADER, 16POS, 2ROW, 3MM ROHS COMPLIANT: YES

CONN, HEADER, 16POS, 2ROW, 3MM ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex - 55R8857 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex
55R8857
Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex 55R8857
CONNECTOR, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 80AH3279 55R8857
Product Name Conn, Header, 16Pos, 2Row, 3Mm Rohs Compliant Molex Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold/Gold
View Details
Conn, Din 41612, Header, 48Pos, 3Row; Product Range Amphenol Communications Solutions - 29AH2985 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details