Molex Connector, Header, 16 Position, 2Row, 3Mm; Product Range Molex 43045-1612

Description
CONNECTOR, HEADER, 16 POSITION, 2ROW, 3MM; Product Range:Micro-Fit 3.0 43045 Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 16 POSITION, 2ROW, 3MM; Product Range:Micro-Fit 3.0 43045 Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 16 Position, 2Row, 3Mm; Product Range Molex - 98K9348 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16 Position, 2Row, 3Mm; Product Range Molex
98K9348
Connector, Header, 16 Position, 2Row, 3Mm; Product Range Molex 98K9348
CONNECTOR, HEADER, 16 POSITION, 2ROW, 3MM; Product Range:Micro-Fit 3.0 43045 Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB MountRoHS Compliant: Yes

CONNECTOR, HEADER, 16 POSITION, 2ROW, 3MM; Product Range:Micro-Fit 3.0 43045 Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site
Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex - 54AH8038 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex
54AH8038
Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex 54AH8038
CONNECTOR, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:Micro-Fit 3.0 43045 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:Micro-Fit 3.0 43045 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 98K9348
Product Name Connector, Header, 16 Position, 2Row, 3Mm; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - B5740-107-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details