CONNECTOR, HEADER, 16POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:16Contacts;
CONNECTOR, HEADER, 16POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:16Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 37AC1197 |
| Product Name | Connector, Header, 16Pos, 2Row, 3Mm; Pitch Spacing Molex |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount |