Molex Wtb Conn, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex 43045-1606

Description
WTB CONN, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex - 03AH4060 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex
03AH4060
Wtb Conn, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex 03AH4060
WTB CONN, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

WTB CONN, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Conn, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex - 02AH7329 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex
02AH7329
Wtb Conn, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex 02AH7329
WTB CONN, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

WTB CONN, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 03AH4060
Product Name Wtb Conn, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Circular Power Connectors - 1218134-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 7000 volts
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details