Molex Connectors 43045-1602

Description
MICROFIT 3.0 RA HDR W/TH DR 3 AU 16CKT
Request a Quote Datasheet
Description
MICROFIT 3.0 RA HDR W/TH DR 3 AU 16CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 43045-1602 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43045-1602
Connectors 43045-1602
MICROFIT 3.0 RA HDR W/TH DR 3 AU 16CKT

MICROFIT 3.0 RA HDR W/TH DR 3 AU 16CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex - 04M5208 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex
04M5208
Wtb Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex 04M5208
WTB CONNECTOR, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43045-1602 43045-1602 04M5208
Product Name Connectors Wtb Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex
Connector Type Micro Connector and Nano Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MicroSpace™ 1.27mm - 10143535-315KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 48 volts
View Details
2 suppliers