Molex Connectors Power 43045-1601

Description
MICROFIT 3.0 RA HDR W/TH DR 1 AU 16CKT
Request a Quote Datasheet
Description
MICROFIT 3.0 RA HDR W/TH DR 1 AU 16CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 43045-1601 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
43045-1601
Connectors Power 43045-1601
MICROFIT 3.0 RA HDR W/TH DR 1 AU 16CKT

MICROFIT 3.0 RA HDR W/TH DR 1 AU 16CKT

Buy Now
Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex - 83T7510 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex
83T7510
Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex 83T7510
CONNECTOR, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 43045-1601 83T7510
Product Name Connectors Power Connector, Header, 16Pos, 2Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
PWR ENT RCPT IEC320-C14 PANEL QC - 649-710-00/28 - Utmel Electronic Limited
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel Mount, Flange
View Details
NEMA 5-15 Flanged Outlet - 88031030 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-15
Standards / Certifications UL; CSA; WD 6
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details