Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997789-43045-1409
Packaging: Cut Tape
Number of Positions: 14
Pitch: 3 mm
Color: Black
Connector Type: Rectangular
Number of Rows: 2
Row Spacing: 3 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 14
Gender: Male
Length: 25.15 mm
Housing Material: Thermoplastic
Number of Circuits: 14
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 10 mΩ
Material: Glass, Polymer
Number of Poles: 14
Number of Pins: 14
Contact Gender: Male
Plating: Tin
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 4-794621-4; 43045-1000; 43045-1600; 43045-1800; 95278-401A14LF; HTST-107-01-T-DV; TSM-107-01-T-DV-P-TR
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 15.4 mm
Mount: PCB, Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant
| Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 43045-1409 | 997789-43045-1409 | 6702033 | 6702033P |
| Product Name | Circular Connectors - Circular Connectors - Housings - 43045-1409 | PCB Headers | PCB Headers | |
| Connector Type | Circular / Cylindrical Connectors | Header Connector | ||
| Termination | Solder | Solder | ||
| Mounting | PCB, Surface Mount | Surface mount | ||
| Voltage Rating | 600 volts | |||
| Current Rating | 5.0 amps |