Molex Circular Connectors - Circular Connectors - Housings - 43045-1212 43045-1212

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007450-43045-1212 Packaging: Bulk Number of Positions: 12 Pitch: 3 mm Color: Black Number of Rows: 2 Row Spacing: 3 mm Termination: Solder Contact Material: Brass, Tin Voltage Rating: 600 V Current Rating: 5 A Number of Contacts: 12 Gender: Male Length: 21.6 mm Housing Material: Thermoplastic Approvals: CSA, TUV, UL Number of Circuits: 12 Orientation: Vertical, Right Angle Contact Plating: Tin Housing Color: Black Contact Resistance: 10 mΩ Height: 9.9 mm Material: Polyester, Thermoplastic Number of Poles: 12 Number of Pins: 12 Plating: Tin Working Voltage: 250 V Width: 7.37 mm Diameter: 3 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 1011-248-1205; 43045-1200; 43045-1224; 43045-1000; 67997-412HLF; 67996-412HLF; M20-99806460.4304512 12; 0430451212; 430-45-1212; 43045-1212.; 430451212; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 8.77 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Max Current Rating: 5 A
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007450-43045-1212 Packaging: Bulk Number of Positions: 12 Pitch: 3 mm Color: Black Number of Rows: 2 Row Spacing: 3 mm Termination: Solder Contact Material: Brass, Tin Voltage Rating: 600 V Current Rating: 5 A Number of Contacts: 12 Gender: Male Length: 21.6 mm Housing Material: Thermoplastic Approvals: CSA, TUV, UL Number of Circuits: 12 Orientation: Vertical, Right Angle Contact Plating: Tin Housing Color: Black Contact Resistance: 10 mΩ Height: 9.9 mm Material: Polyester, Thermoplastic Number of Poles: 12 Number of Pins: 12 Plating: Tin Working Voltage: 250 V Width: 7.37 mm Diameter: 3 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 1011-248-1205; 43045-1200; 43045-1224; 43045-1000; 67997-412HLF; 67996-412HLF; M20-99806460.4304512 12; 0430451212; 430-45-1212; 43045-1212.; 430451212; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 8.77 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Max Current Rating: 5 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 43045-1212 - 1007450-43045-1212 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43045-1212
1007450-43045-1212
Circular Connectors - Circular Connectors - Housings - 43045-1212 1007450-43045-1212
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007450-43045-1212 Packaging: Bulk Number of Positions: 12 Pitch: 3 mm Color: Black Number of Rows: 2 Row Spacing: 3 mm Termination: Solder Contact Material: Brass, Tin Voltage Rating: 600 V Current Rating: 5 A Number of Contacts: 12 Gender: Male Length: 21.6 mm Housing Material: Thermoplastic Approvals: CSA, TUV, UL Number of Circuits: 12 Orientation: Vertical, Right Angle Contact Plating: Tin Housing Color: Black Contact Resistance: 10 mΩ Height: 9.9 mm Material: Polyester, Thermoplastic Number of Poles: 12 Number of Pins: 12 Plating: Tin Working Voltage: 250 V Width: 7.37 mm Diameter: 3 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 1011-248-1205; 43045-1200; 43045-1224; 43045-1000; 67997-412HLF; 67996-412HLF; M20-99806460.4304512 12; 0430451212; 430-45-1212; 43045-1212.; 430451212; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 8.77 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V Lead Pitch: 3 mm Flammability Rating: UL94 V-0 Max Current Rating: 5 A

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007450-43045-1212
Packaging: Bulk
Number of Positions: 12
Pitch: 3 mm
Color: Black
Number of Rows: 2
Row Spacing: 3 mm
Termination: Solder
Contact Material: Brass, Tin
Voltage Rating: 600 V
Current Rating: 5 A
Number of Contacts: 12
Gender: Male
Length: 21.6 mm
Housing Material: Thermoplastic
Approvals: CSA, TUV, UL
Number of Circuits: 12
Orientation: Vertical, Right Angle
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 10 mΩ
Height: 9.9 mm
Material: Polyester, Thermoplastic
Number of Poles: 12
Number of Pins: 12
Plating: Tin
Working Voltage: 250 V
Width: 7.37 mm
Diameter: 3 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 1011-248-1205; 43045-1200; 43045-1224; 43045-1000; 67997-412HLF; 67996-412HLF; M20-99806460.430451212; 0430451212; 430-45-1212; 43045-1212.; 430451212;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 8.77 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Max Current Rating: 5 A

Buy Now
Connectors - 43045-1212 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43045-1212
Connectors 43045-1212
MICROFIT 3.0 VERT THRHOLE DR H

MICROFIT 3.0 VERT THRHOLE DR H

Buy Now
Singapore, Singapore
Through-Hole 5A 250V Electronic Connector
316-43045-1212
Through-Hole 5A 250V Electronic Connector 316-43045-1212
12 Pos Male Power Connector, 5A, 250V, Solder, Through Hole, Vertical Product overview: 43045-1212 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-1212 can be used for catalog matching and distributor lookup.

12 Pos Male Power Connector, 5A, 250V, Solder, Through Hole, Vertical Product overview: 43045-1212 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-1212 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 2332927 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2332927
PCB Headers 2332927
Molex 43045-1212 PCB Header

Molex 43045-1212 PCB Header

Supplier's Site
PCB Headers - 1891413 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1891413
PCB Headers 1891413
Molex 43045-1212 PCB Header

Molex 43045-1212 PCB Header

Supplier's Site
PCB Headers - 2332927P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2332927P
PCB Headers 2332927P
Molex 43045-1212 PCB Header

Molex 43045-1212 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Microfit 3.0 Vert Thrhole Dr Hdrtin12Ckt Rohs Compliant Molex - 26AC7451 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Vert Thrhole Dr Hdrtin12Ckt Rohs Compliant Molex
26AC7451
Microfit 3.0 Vert Thrhole Dr Hdrtin12Ckt Rohs Compliant Molex 26AC7451
MICROFIT 3.0 VERT THRHOLE DR HDRTIN12CKT ROHS COMPLIANT: YES

MICROFIT 3.0 VERT THRHOLE DR HDRTIN12CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1007450-43045-1212 43045-1212 316-43045-1212 2332927 2332927P 43045-1212 26AC7451
Product Name Circular Connectors - Circular Connectors - Housings - 43045-1212 Connectors Through-Hole 5A 250V Electronic Connector PCB Headers PCB Headers Microfit 3.0 Vert Thrhole Dr Hdrtin12Ckt Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors Micro Connector and Nano Connector Wire to Board Connector
Termination Solder Solder Solder
Mounting Through Hole Through hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Shunts, Jumpers - 36-1460B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details