Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019368-43045-1211
Packaging: Tape & Reel
Number of Positions: 12
Pitch: 3 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.9972 mm
Termination: Solder
Fastening Type: Ramp
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 12
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 12
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 10 mΩ
Plating: Tin
Diameter: 3 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 4-794629-2; 43045-1209; 43045-1220; 43045-1020; 95278-101A12LF; 95278-101-12LF; 54202-S0806ALF043045
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 3 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant
CUT TAPE - MICROFIT 3.0 RA SMT/NAIL DR 3 AU 12CKT
Connector
CONNECTOR, HEADER, 12POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
MICROFIT 3.0 RA SMT/NAIL DR 30AU 12 CKT ROHS COMPLIANT: YES
CONNECTOR, HEADER, 12POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1789944 | 1791879P | 1019368-43045-1211 | 43045-1211 | 43045-1211 | 56H9571 | 28AC9417 |
| Product Name | PCB Headers | PCB Headers | Circular Connectors - Circular Connectors - Housings - 43045-1211 | Connectors Crimp Housings, Series Mating PCB Headers | Connector, Header, 12Pos, 2Row, 3Mm; Connector Systems Molex | Microfit 3.0 Ra Smt/nail Dr 30Au 12 Ckt Rohs Compliant Molex | |
| Category | Wire to Board Connector | ||||||
| Connector Type | Header Connector | Circular / Cylindrical Connectors | Micro Connector and Nano Connector | Wire to Board Connector | |||
| Termination | Solder | Solder | Surface Mount Right Angle | ||||
| Mounting | Surface mount | Surface Mount | |||||
| Contact Pitch | 3 mm (0.1181 inch) |