Molex PCB Headers 43045-1024

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6700456 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700456
PCB Headers 6700456
Molex 43045-1024 PCB Header

Molex 43045-1024 PCB Header

Supplier's Site
PCB Headers - 6700456P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6700456P
PCB Headers 6700456P
Molex 43045-1024 PCB Header

Molex 43045-1024 PCB Header

Supplier's Site
Connector, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex - 01AH8392 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex
01AH8392
Connector, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex 01AH8392
CONNECTOR, HEADER, 10POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Connector, Header, 10Pos, 3Mm; Pitch Spacing Molex - 28AC9414 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 10Pos, 3Mm; Pitch Spacing Molex
28AC9414
Plug & Socket Connector, Header, 10Pos, 3Mm; Pitch Spacing Molex 28AC9414
PLUG & SOCKET CONNECTOR, HEADER, 10POS, 3MM; PITCH SPACING:3MM; NO. OF CONTACTS:10CONTACTS; GENDER:HEADER; PRODUCT RANGE:MICRO-FIT 3.0 43045 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

PLUG & SOCKET CONNECTOR, HEADER, 10POS, 3MM; PITCH SPACING:3MM; NO. OF CONTACTS:10CONTACTS; GENDER:HEADER; PRODUCT RANGE:MICRO-FIT 3.0 43045 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43045-1024 6700456 6700456P 01AH8392 28AC9414
Product Name PCB Headers PCB Headers Connector, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex Plug & Socket Connector, Header, 10Pos, 3Mm; Pitch Spacing Molex
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details