Molex Connectors Miscellaneous 43045-1022

Description
MICROFIT 3.0 RA PTH W/CLIP 15 U DR 10CKT
Request a Quote Datasheet
Description
MICROFIT 3.0 RA PTH W/CLIP 15 U DR 10CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 43045-1022 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
43045-1022
Connectors Miscellaneous 43045-1022
MICROFIT 3.0 RA PTH W/CLIP 15 U DR 10CKT

MICROFIT 3.0 RA PTH W/CLIP 15 U DR 10CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex - 56H9555 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex
56H9555
Connector, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex 56H9555
CONNECTOR, HEADER, 10POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Right Angle, Micro-Fit 3.0 43045 Series, Through Hole, Header, 10, 3 Mm Molex - 71K0163 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Right Angle, Micro-Fit 3.0 43045 Series, Through Hole, Header, 10, 3 Mm Molex
71K0163
Wire-To-Board Connector, Right Angle, Micro-Fit 3.0 43045 Series, Through Hole, Header, 10, 3 Mm Molex 71K0163
Wire-To-Board Connector, Right Angle, Micro-Fit 3.0 43045 Series, Through Hole, Header, 10, 3 mm

Wire-To-Board Connector, Right Angle, Micro-Fit 3.0 43045 Series, Through Hole, Header, 10, 3 mm

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43045-1022 43045-1022 56H9555 71K0163
Product Name Connectors Miscellaneous Connector, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex Wire-To-Board Connector, Right Angle, Micro-Fit 3.0 43045 Series, Through Hole, Header, 10, 3 Mm Molex
Connector Type Micro Connector and Nano Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG59/U, RG62B/U - 8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card Connector 7 Pin Push Type Metal Body - ET-MI7PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details