Molex Connectors Power 43045-1011

Description
MICROFIT 3.0 RA SMT/NAIL DR 3 AU 10 CKT
Request a Quote Datasheet
Description
MICROFIT 3.0 RA SMT/NAIL DR 3 AU 10 CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 43045-1011 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
43045-1011
Connectors Power 43045-1011
MICROFIT 3.0 RA SMT/NAIL DR 3 AU 10 CKT

MICROFIT 3.0 RA SMT/NAIL DR 3 AU 10 CKT

Buy Now
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex - 03AH4055 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex
03AH4055
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex 03AH4055
WTB CONN, HEADER, 10POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex - 02AH7324 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex
02AH7324
Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex 02AH7324
WTB CONN, HEADER, 10POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

WTB CONN, HEADER, 10POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 43045-1011 03AH4055
Product Name Connectors Power Wtb Conn, Header, 10Pos, 2Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609158-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
15A/250V North American Snap-in Receptacle - 88243100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Heavy Duty Power Connectors - 403067 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details