Connector
HEADER, RIGHT ANGLE, 10WAY Product overview: 43045-1007 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-1007 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998214-43045-1007
Number of Positions: 10
Pitch: 3 mm
Color: Black
Connector Type: Plug, Socket
Number of Rows: 2
Row Spacing: 3 mm
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 10
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 4-794634-0; 43045-0806; 43045-1217; 15-91-0100; 1241148-5; 1241050-6; 5-147292-60430451007
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Glow Wire Compliant: Compliant
Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.118 Pitch,SURFACE MOUNT Terminal,POLARIZED LCK RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43045-1007 | 316-43045-1007 | 998214-43045-1007 | 92M1199 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 43045-1007 | Header Connector,pcb Mount,recept,10 Contacts,pin,0.118 Pitch,surface Mount Terminal,polarized Lck Rohs Compliant Molex | |
| Gender | Male / Plug | |||
| Termination | SMD/SMT | SMD/SMT | ||
| Voltage Rating | 250 volts | 250 volts |