Molex Connector, Header, 10Pos, 2Row, 3Mm; Pitch Spacing Molex 43045-1007

Description
CONNECTOR, HEADER, 10POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 10POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 2Row, 3Mm; Pitch Spacing Molex - 07AH5155 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 3Mm; Pitch Spacing Molex
07AH5155
Connector, Header, 10Pos, 2Row, 3Mm; Pitch Spacing Molex 07AH5155
CONNECTOR, HEADER, 10POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site
Plug & Socket Connector, Header, 10Pos, 3Mm; Pitch Spacing Molex - 56H9541 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 10Pos, 3Mm; Pitch Spacing Molex
56H9541
Plug & Socket Connector, Header, 10Pos, 3Mm; Pitch Spacing Molex 56H9541
PLUG & SOCKET CONNECTOR, HEADER, 10POS, 3MM; Pitch Spacing:3mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 10POS, 3MM; Pitch Spacing:3mm; No. of Contacts:10Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 07AH5155 56H9541
Product Name Connector, Header, 10Pos, 2Row, 3Mm; Pitch Spacing Molex Plug & Socket Connector, Header, 10Pos, 3Mm; Pitch Spacing Molex
Product Type IC Headers IC Socket; IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - 102095-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Backplane Conn Housing, Hdr, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 64AC8614 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details