Molex Connectors Power 43045-1007

Description
MICROFIT 3.0 RA SMT/CLIP DR 1 AU 10 CKT
Request a Quote
Description
MICROFIT 3.0 RA SMT/CLIP DR 1 AU 10 CKT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 43045-1007 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
43045-1007
Connectors Power 43045-1007
MICROFIT 3.0 RA SMT/CLIP DR 1 AU 10 CKT

MICROFIT 3.0 RA SMT/CLIP DR 1 AU 10 CKT

Buy Now
Connector Systems Molex - 37AC1186 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
37AC1186
Connector Systems Molex 37AC1186
Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes

Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43045 Series; Connector Shroud:Shrouded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 43045-1007 37AC1186
Product Name Connectors Power Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q303-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-540-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Solar Connectors - 1-2472937-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details