CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-Fit 3.0 43045 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 07AH5154 |
| Product Name | Connector, Header, 8Pos, 2Row, 3Mm; Pitch Spacing Molex |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |