Molex Connectors Board to Board, PCB Mt Pin Hders & Recept 43045-0822

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Board to Board, PCB Mt Pin Hders & Recept - 43045-0822 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
43045-0822
Connectors Board to Board, PCB Mt Pin Hders & Recept 43045-0822
MICROFIT 3.0 RA PTH W/CLIP 15 U DR 8 CKT

MICROFIT 3.0 RA PTH W/CLIP 15 U DR 8 CKT

Buy Now
Wtb Conn, Header, 8Pos, 2Rows, 3Mm; Connector Systems Molex - 54AH7904 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 8Pos, 2Rows, 3Mm; Connector Systems Molex
54AH7904
Wtb Conn, Header, 8Pos, 2Rows, 3Mm; Connector Systems Molex 54AH7904
WTB CONN, HEADER, 8POS, 2ROWS, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Micro-Fit 3.0 43045 Series; Connector Shroud:-RoHS Compliant: Yes

WTB CONN, HEADER, 8POS, 2ROWS, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Micro-Fit 3.0 43045 Series; Connector Shroud:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43045-0822 43045-0822 54AH7904
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Wtb Conn, Header, 8Pos, 2Rows, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector; Micro Connector and Nano Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details