Molex Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex 43045-0821

Description
CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex - 97Y3483 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex
97Y3483
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex 97Y3483
CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 97Y3483
Product Name Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IEC 60320 Sheet I Rewirable Plug-connector - 83011392 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details