Molex Rectangular Connectors - 43045-0820 43045-0820

Description
Manufacturer: Molex Win Source Part Number: 1128677-43045-0820 Packaging: Cut Tape (CT) Number of Positions: 8 Mounting Style: SMD Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 600V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1128677-43045-0820 Packaging: Cut Tape (CT) Number of Positions: 8 Mounting Style: SMD Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 600V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 43045-0820 - 1128677-43045-0820 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43045-0820
1128677-43045-0820
Rectangular Connectors - 43045-0820 1128677-43045-0820
Manufacturer: Molex Win Source Part Number: 1128677-43045-0820 Packaging: Cut Tape (CT) Number of Positions: 8 Mounting Style: SMD Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 600V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A

Manufacturer: Molex
Win Source Part Number: 1128677-43045-0820
Packaging: Cut Tape (CT)
Number of Positions: 8
Mounting Style: SMD
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 600V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Insulation Height: 0.390" (9.91mm)
Contact Shape: Square
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6701976P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701976P
PCB Headers 6701976P
Molex 43045-0820 PCB Header

Molex 43045-0820 PCB Header

Supplier's Site
PCB Headers - 6701976 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701976
PCB Headers 6701976
Molex 43045-0820 PCB Header

Molex 43045-0820 PCB Header

Supplier's Site
Singapore, Singapore
SMD 5A 250V Electronic Connector
316-43045-0820
SMD 5A 250V Electronic Connector 316-43045-0820
8 Pos Male Power Connector, 5A, 250V, Surface Mount, Tin/Gold Product overview: 43045-0820 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0820 can be used for catalog matching and distributor lookup.

8 Pos Male Power Connector, 5A, 250V, Surface Mount, Tin/Gold Product overview: 43045-0820 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43045-0820 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex - 99Y4484 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex
99Y4484
Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex 99Y4484
CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Micro-Fit 3.0 43045 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1128677-43045-0820 43045-0820 6701976P 6701976 316-43045-0820 99Y4484
Product Name Rectangular Connectors - 43045-0820 PCB Headers PCB Headers SMD 5A 250V Electronic Connector Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex
Connector Type Military Connector; Rectangular Connectors, Heavy Duty Header Connector Board to Board Connector; Wire to Board Connector
Termination Solder Solder Solder Surface Mount Straight
Mounting SMD Surface mount
Voltage Rating 600 volts 250 volts
Current Rating 8.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data